DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1100
1150
1200
1250
1300
1350
1370
1380
1390
1400
1410
1420
1425
1426
1427
1428
1429
1430
1431
1432
1433
1434
1435
1436
1437
1440
1450
1460
1470
1480
1490
1500
1550
1569
| Product Name | Notes |
|---|---|
| "10 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "10 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "11 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "12 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "12 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "120 Position Header Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "13 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "14 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "14 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "15 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "16 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "16 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "17 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "18 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "18 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "19 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "2 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.098"" (2.50mm) Surface Mount" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.118"" (3.00mm) Surface Mount" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.157"" (4.00mm) Surface Mount" | |
| "20 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "20 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "21 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "22 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "22 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "23 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "230 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black" | |
| "24 Position Header Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "24 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "24 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "25 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "26 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "26 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "27 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "28 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "28 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "280 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black" | |
| "29 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "3 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.098"" (2.50mm) Surface Mount" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.118"" (3.00mm) Surface Mount" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.157"" (4.00mm) Surface Mount" | |
| "30 Position Header Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "30 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "30 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "31 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "32 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "32 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "33 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "34 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "34 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "35 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "36 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black" | |
| "36 Position Header Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "36 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "36 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "37 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "38 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "38 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "39 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "4 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "4 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.098"" (2.50mm) Surface Mount" | |
| "40 Position Header Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "40 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "40 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "42 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "44 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "46 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "48 Position Header Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "48 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "5 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "50 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "52 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "54 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "56 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "56 Position Header, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "56 Position Header, Top or Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "58 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "6 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "6 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.098"" (2.50mm) Surface Mount" | |
| "60 Position Header Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "60 Position Header Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "60 Position Header Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "60 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "60 Position Header, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "60 Position Header, Top or Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "62 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black" | |
| "64 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "66 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "68 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "7 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "70 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "70 Position Header, Top or Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "72 Position Header Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "72 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "74 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "76 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "78 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "8 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "8 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.098"" (2.50mm) Surface Mount" | |
| "80 Position Header Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "80 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "80 Position Header, Top or Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "84 Position Header Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "9 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "96 Position Header Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black" | |
| "CONN JACK PHONE 0.210""3POS OPEN" | |
| "Connector Header Surface Mount 10 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 10 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 11 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 12 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 12 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 13 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 14 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 14 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 15 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 16 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 16 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 17 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 18 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 18 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 19 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 2 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 20 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 20 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 21 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 22 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 22 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 23 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 24 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 24 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 25 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 26 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 26 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 27 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 28 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 28 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 29 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 3 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 30 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 30 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 31 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 32 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 32 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 33 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 34 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 34 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 35 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 36 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 36 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 37 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 38 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 38 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 39 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 4 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 4 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 40 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 40 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 42 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 44 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 46 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 48 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 5 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 50 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 52 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 54 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 56 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 58 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 6 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 6 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 60 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 62 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 64 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 66 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 68 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 7 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 70 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 72 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 74 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 76 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 78 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 8 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 8 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 80 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 9 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 100 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 104 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 108 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 11 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 112 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 116 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 120 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 13 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 14 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 15 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 16 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 17 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 18 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 19 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 2 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 20 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 21 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 22 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 23 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 24 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 25 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 26 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 27 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 28 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 29 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 3 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 30 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 31 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 32 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 33 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 34 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 35 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 36 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 37 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 38 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 39 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 4 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 40 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 42 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 44 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 46 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 48 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 5 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 50 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 52 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 54 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 56 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 58 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 60 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 62 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 64 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 66 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 68 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 7 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 70 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 72 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 74 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 76 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 78 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 80 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 88 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 9 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 92 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 11 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 13 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 15 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 17 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 19 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 21 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 22 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 23 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 25 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 27 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 28 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 29 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 31 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 32 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 33 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 35 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 36 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 37 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 38 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 39 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 42 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 44 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 46 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 48 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 60 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 7 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 80 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.079"" (2.00mm)" | |
| "JACK 1/4"" - MONO SWITCHED SLIM-F" | |
| "JACK 1/4"" - STEREO SW. SLIM-FULL" | |
| "JACK 1/4"" - STEREO SWITCHED SLIM" | |
| "JACK 1/4"" - STEREO SWITCHED TIP" | |
| "JACK 1/4"" STACKING STEREO - PCBH" | |
| "JACK 1/4"" STACKING STEREO-FULL T" | |
| "JACK 1/4"" STEREO SWITCHED SLIM -" | |
| "JACK 1/4"" TS SWITCHED SLIM - FUL" | |
| 0.80 MM NOVARAY EXTREME DENSITY | |
| 1 Position Wire to Board Terminal Block Horizontal with Board Surface Mount | |
| 14 Position Card Connector NANO SIM Surface Mount, Right Angle Gold | |
| 6 Position Card Connector NANO SIM Surface Mount, Right Angle Gold | |
| 8 (6 + 2) Position Card Connector NANO SIM Surface Mount, Right Angle Gold | |
| CARD CONNECTOR, NANO SIM, HINGED | |
| CARD CONNECTOR, NANO SIM, PUSH I | |
| CONN HD ARRAY HDR 12PAIR SMD | |
| CONN HD ARRAY HDR 16PAIR SMD | |
| CONN HD ARRAY HDR 24PAIR SMD | |
| CONN HD ARRAY HDR 32PAIR SMD | |
| CONN HD ARRAY HDR 8PAIR SMD | |
| CONN HD ARRAY SKT 12PAIR SMD | |
| CONN HD ARRAY SKT 16PAIR SMD | |
| CONN HD ARRAY SKT 24PAIR SMD | |
| CONN HD ARRAY SKT 32PAIR SMD | |
| CONN HD ARRAY SKT 8PAIR SMD | |
| CONN NANO SIM CARD R/A SMD | |
| CONN NANO SIM CARD SMD R/A PCB | |
| Connector Header Surface Mount 1 position | |
| Connector Header Through Hole 1 position | |
| Connector Header Through Hole, Right Angle 1 position | |
| NETBRIDGE+ CONNECTOR, 1X1, RA, S | |
| NETBRIDGE+, 1X1+6, R/A, SEALED | |
| NETBRIDGE+, 1X1+6, V/T, SURFACE | |
| NETBRIDGE+, 1X1, R/A, UNSEAL, DI | |
| NETBRIDGE+, 1X1, V/T, SEAL, DIP | |
| NETBRIDGE+, 1X1, V/T, UNSEAL, DI | |
| NETBRIDGE+, 1X2, R/A, SEAL, DIP | |
| NETBRIDGE+, 1X2, R/A, UNSEAL, DI | |
| NETBRIDGE+, 1X3, R/A, UNSEAL, DI | |
| NETBRIDGE+, 2X2, R/A, SEAL, DIP | |
| NETBRIDGE+, 2X2, R/A, UNSEAL, DI | |
| NETBRIDGE+, 2X3, R/A, SEAL, DIP | |
| NETBRIDGE+, 2X3, R/A, UNSEAL, DI | |
| Position Terminal Block | |
| USB - mini B USB 2.0 Receptacle Connector 5 Position Panel Mount, Through Hole, Right Angle | |
| USB - mini B USB 2.0 Receptacle Connector 5 Position Panel Mount, Through Hole |
| << Prev | Next >> |