Contact Spring Through Hole
PROBE, CONCAVE CONTACT; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:2A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:P1113 Series; SVHC:Lead RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 952-3571-ND | 94M8735 |
| Product Name | Contacts, Spring Loaded (Pogo Pins), and Pressure | Probe, Concave Contact; Connector Type Harwin |
| Mounting | Through Hole |