Win Source Part Number: 1348609-OSTTE030104
Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
Series: OSTTE
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Color: Black
Features: Interlocking (Side)
Package: Bulk
Wire Gauge: 16-26 AWG
Housing Material: Thermoplastic
Voltage: 125 V
Standard Package: 50
Current: 10 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Leaf Spring, Wire Guard
Contact Material - Plating: Tin Plated
Clamp Material - Plating: Steel, Stainless
Screw Material - Plating: Steel - Zinc Plated
Torque - Screw: 0.2 Nm (1.7 Lb-In)
Screw Thread: M2
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 115°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: On Shore Technology Inc.
Base Product Number: OSTTE03
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1348609-OSTTE030104 | ED2741-ND |
| Product Name | Connectors, Interconnects - Terminal Blocks - Wire to Board | Wire to Board |
| Connector Type | Wire to Board Connector | |
| Mounting | Through Hole | Through Hole |
| Current Rating | 10.0 amps |