DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1100 1150 1200 1250 1300 1350 1380 1390 1400 1410 1420 1430 1432 1433 1434 1435 1436 1437 1438 1439 1440 1441 1442 1443 1444 1450 1460 1470 1480 1490 1500 1550 1569
Product Name Notes
".100"" POWER EDGE CARD CONNECTOR"
"10 Position Female Connector Non Specified - Single Edge Tin 0.100"" (2.54mm) Black"
"3 Position Female Connector Non Specified - Single Edge Tin 0.100"" (2.54mm) Black"
"7 Position Female Connector Non Specified - Single Edge Tin 0.100"" (2.54mm) Black"
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
"Connector Header Through Hole 18 position 0.100"" (2.54mm)"
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole 9 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 18 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)"
1.00 MM FEMALE 2 HOLE PCB NARROW
1.00 MM MALE 2 HOLE PCB NARROW B
1.85 MM MALE 2 HOLE PCB NARROW B
1.85mm Female 2 Hole PCB Narrow
1.85mm Female PCB Mount Connecto
1.85mm Female PCB Mount with Rou
1.85mm Female PCB Surface Mount
1.85mm Female Solderless 2 hole
2.2-5 Female Low PIM Connector S
2.4MM FEMALE 2 HOLE PCB NARROW B
2.4mm Female PCB Mount Connector
2.4mm Female PCB Mount with Roun
2.4mm Female PCB Mount, Round Co
2.4mm Female PCB Surface Mount w
2.4mm Female Solderless 2 hole P
2.4MM MALE 2 HOLE PCB NARROW BOD
2.92mm Female 2 Hole End Launch
2.92mm Female 2 Hole PCB Narrow
2.92mm Female PCB Mount Connecto
2.92mm Female PCB Mount with Tab
2.92MM MALE 2 HOLE PCB NARROW BO
3.5MM FEMALE 2 HOLE PCB NARROW B
75 Ohm Mini SMB Jack Connector S
75 Ohm Mini SMB Jack Right Angle
BMMA Female Connector Solder Att
BMMA Male Connector Solder Attac
BMMA Male Right Angle Connector
BNC Female Bulkhead Mount Commer
BNC Female Commercial Grade Conn
BNC Female PCB Mount Connector,
BNC Female Right Angle Connector
CONN D-SUB PLG 9POS R/A TERM BLK
CONN D-SUB PLUG 15POS R/A
CONN D-SUB PLUG 9POS VERT SOLDER
CONN D-SUB RCPT 15POS R/A
CONN D-SUB RCPT 9P R/A TERM BLK
CONN D-SUB RCPT 9POS VERT SOLDER
Connector Header Through Hole 1 position
Connector Header Through Hole 2 position
Connector Header Through Hole, Right Angle 1 position
Connector Header Through Hole, Right Angle 2 position
F Female Commercial Grade Connec
F Female Right Angle Commercial
FAKRA Jack Right Angle Commercia
FAKRA Plug Commercial Grade Conn
FAKRA Plug Right Angle Commercia
MCX Female PCB Mount Connector,
MCX Jack Commercial Grade Connec
MCX Jack Connector Solder Attach
MCX Jack Right Angle Commercial
MCX Jack Right Angle Connector S
MINI SMP MALE SMOOTH BORE CONNEC
MMCX Jack Commercial Grade Conne
MMCX Jack Connector Solder Attac
MMCX Jack Right Angle Commercial
MMCX Jack Right Angle Connector
MMCX Plug Commercial Grade Conne
MMCX Plug Connector Solder Attac
Non-Magnetic SMA Female Solder A
PE517800
PE517802
RP SMA Female Bulkhead Mount Con
RP SMA Female Connector Solder A
RP SMA Female Right Angle Bulkhe
RP SMA Female Right Angle Connec
RP-SMA Jack Commercial Grade Con
SMA Female Bulkhead Mount Commer
SMA FEMALE BULKHEAD MOUNT CONNEC
SMA Female Commercial Grade Conn
SMA Female Connector Solder Atta
SMA Female PCB Mount Connector,
SMA Female Right Angle Bulkhead
SMA Female Right Angle Commercia
SMA Female Right Angle Connector
SMA Male Commercial Grade Connec
SMA Male Connector Solder Attach
SMB Jack Commercial Grade Connec
SMB Jack Right Angle Commercial
SMB Plug Right Angle Commercial
SMP Male Commercial Grade Connec
SMP Male Commercial Grade Limite
SMP Male Right Angle Commercial
SUPER SMA FEMALE CONNECTOR SOLDE
TNC Female PCB Mount Connector,

<< Prev Next >>