"6 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
Manufacturer: On Shore Technology Inc.
Win Source Part Number: 1032132-OSTTC060162
Packaging: Bulk
Positions Per Level: 6
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Color: Blue
Features: Interlocking (Side)
Wire Gauge: 14-22 AWG
Housing Material: Thermoplastic
Voltage: 300V
Mounting: Through Hole
Current: 15A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Leaf Spring, Wire Guard
Contact Material - Plating: Tin Plated
Clamp Material - Plating: Steel, Stainless
Screw Material - Plating: Steel - Zinc Plated
Screw Thread: M2.6
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -30°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1
TERM BLK 6POS SIDE ENTRY 5MM PCB Product overview: OSTTC060162 from On-Shore Technology, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-OSTTC060162 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ED2604-ND | 1032132-OSTTC060162 | 371-OSTTC060162 |
| Product Name | Wire to Board | Terminal Blocks - OSTTC060162 | Electronic Connector |
| Termination | Screw - Leaf Spring, Wire Guard |