3M Rectangular - Board to Board Connectors - P08-020PLC-B-G P08-020PLC-B-G

Description
Manufacturer: 3M Win Source Part Number: 265314-P08-020PLC-B- G Packaging: Tube/Rail Number of Positions: 20 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Mated Stacking Heights: 4mm, 7mm Height Above Board: 0.147" (3.72mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 265314-P08-020PLC-B- G Packaging: Tube/Rail Number of Positions: 20 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Mated Stacking Heights: 4mm, 7mm Height Above Board: 0.147" (3.72mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - P08-020PLC-B-G - 265314-P08-020PLC-B-G - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - P08-020PLC-B-G
265314-P08-020PLC-B-G
Rectangular - Board to Board Connectors - P08-020PLC-B-G 265314-P08-020PLC-B-G
Manufacturer: 3M Win Source Part Number: 265314-P08-020PLC-B- G Packaging: Tube/Rail Number of Positions: 20 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Mated Stacking Heights: 4mm, 7mm Height Above Board: 0.147" (3.72mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: 3M
Win Source Part Number: 265314-P08-020PLC-B-G
Packaging: Tube/Rail
Number of Positions: 20
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8μin (0.20μm)
Mated Stacking Heights: 4mm, 7mm
Height Above Board: 0.147" (3.72mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - P08-020PLC-B-G-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
P08-020PLC-B-G-ND
Arrays, Edge Type, Mezzanine (Board to Board) P08-020PLC-B-G-ND
20 Position Connector Plug, Center Strip Contacts Surface Mount Gold

20 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
P08-020PLC-B-G
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) P08-020PLC-B-G
CONN PLUG 20POS SMD GOLD

CONN PLUG 20POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 265314-P08-020PLC-B-G P08-020PLC-B-G-ND P08-020PLC-B-G
Product Name Rectangular - Board to Board Connectors - P08-020PLC-B-G Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1206-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
PCB Headers - 1730983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PCB Connectors - NC2-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Gender Male / Plug
Current Rating 60.0 to ? amps
Number of Contacts 12 #
View Details