Win Source Part Number: 1350038-OSTVN04A150
Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
Series: OSTVN
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.100" (2.54mm)
Color: Green
Package: Bulk
Wire Gauge: 18-30 AWG
Housing Material: Thermoplastic
Voltage: 125 V
Standard Package: 1
Current: 6 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Contact Material - Plating: Brass
Clamp Material - Plating: Brass
Screw Material - Plating: Steel - Zinc Plated
Torque - Screw: 0.15 Nm (1.3 Lb-In)
Screw Thread: M1.6
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: On Shore Technology Inc.
Base Product Number: OSTVN04
"4 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1350038-OSTVN04A150 | ED10563-ND |
| Product Name | Connectors, Interconnects - Terminal Blocks - Wire to Board | Wire to Board |
| Connector Type | Wire to Board Connector | |
| Mounting | Through Hole | Through Hole |
| Current Rating | 6.0 amps |