"5 Circuit 0.374"" (9.50mm) Barrier Block Connector, Screws with Captive Plate"
Win Source Part Number: 1208545-OSTYK5110503
Category: Connectors, Interconnects>Termin
Series: OSTYK51
Pitch: 0.374" (9.50mm)
Color: Black
Number of Rows: 1
Package: Bulk
Wire Gauge: 10-22 AWG
Voltage Rating: 300V
Material - Insulation: Polyamide (PA66), Nylon 6/6
Material Flammability Rating: UL94 V-0
Number of Circuits: 5
Standard Package: 1
Number of Wire Entries: 5
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 115°C
Terminal Block Type: Barrier Block
Top Termination: Screws with Captive Plate
Bottom Termination: PC Pin
Barrier Type: 2 Wall (Dual)
Terminal Screw Material: Steel
Terminal Screw Finish: Nickel
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30A
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: On Shore Technology Inc.
Other Names: ED2956,OSTYK51105030
Base Product Number: OSTYK51
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | ED2956-ND | 1208545-OSTYK51105030 |
| Product Name | Barrier Blocks | Connectors, Interconnects - Terminal Blocks - Barrier Blocks |
| Mounting | Through Hole | Through Hole |