Win Source Part Number: 1210579-OSTTC042162
Category: Connectors, Interconnects>Termin
Series: OSTTC
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Color: Blue
Features: Interlocking (Side)
Package: Bulk
Wire Gauge: 14-22 AWG
Housing Material: Thermoplastic
Voltage: 300 V
Standard Package: 1
Current: 15 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Leaf Spring, Wire Guard
Contact Material - Plating: Tin Plated
Clamp Material - Plating: Steel, Stainless
Screw Material - Plating: Steel - Zinc Plated
Torque - Screw: 0.3 Nm (2.6 Lb-In)
Screw Thread: M2.6
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: On Shore Technology Inc.
Other Names: EDCZ500/4DS,ED2611,E
Base Product Number: OSTTC04
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1210579-OSTTC042162 | ED2611-ND |
| Product Name | Connectors, Interconnects - Terminal Blocks - Wire to Board | Wire to Board |
| Connector Type | Wire to Board Connector | |
| Mounting | Through Hole | Through Hole |
| Current Rating | 15.0 amps |