TERM BLK 2P SIDE ENT 2.54MM PCB Product overview: OSTVN02A150 from On-Shore Technology, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-OSTVN02A150 can be used for catalog matching and distributor lookup.
"2 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole"
Win Source Part Number: 1349999-OSTVN02A150
Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
Series: OSTVN
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.100" (2.54mm)
Color: Green
Package: Bulk
Wire Gauge: 18-30 AWG
Housing Material: Thermoplastic
Voltage: 125 V
Standard Package: 1
Current: 6 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Contact Material - Plating: Brass
Clamp Material - Plating: Brass
Screw Material - Plating: Steel - Zinc Plated
Torque - Screw: 0.15 Nm (1.3 Lb-In)
Screw Thread: M1.6
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: On Shore Technology Inc.
Base Product Number: OSTVN02
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 371-OSTVN02A150 | ED10561-ND | 1349999-OSTVN02A150 |
| Product Name | Electronic Connector | Wire to Board | Connectors, Interconnects - Terminal Blocks - Wire to Board |
| Termination | Screw - Rising Cage Clamp | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 2.54 mm (0.1000 inch) |