On-Shore Technology, Inc. Wire to Board OSTTE020161

Description
"2 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
Request a Quote Datasheet
Description
"2 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - ED2635-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
ED2635-ND
Wire to Board ED2635-ND
"2 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"

"2 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
371-OSTTE020161
Electronic Connector 371-OSTTE020161
TERM BLK 2POS SIDE ENT 3.5MM PCB Product overview: OSTTE020161 from On-Shore Technology, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-OSTTE020161 can be used for catalog matching and distributor lookup.

TERM BLK 2POS SIDE ENT 3.5MM PCB Product overview: OSTTE020161 from On-Shore Technology, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-OSTTE020161 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1332233-OSTTE020161 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1332233-OSTTE020161
Connectors, Interconnects - Terminal Blocks - Wire to Board 1332233-OSTTE020161
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1332233-OSTTE020161 Category: Connectors, Interconnects>Termin al Blocks>Wire to Board Packaging: Bulk Positions Per Level: 2 Number of Levels: 1 Pitch: 0.138" (3.50mm) Color: Blue Features: Interlocking (Side) Wire Gauge: 16-26 AWG Housing Material: Thermoplastic Voltage: 125 V Standard Package: 1 Mounting: Through Hole Current: 10 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Leaf Spring, Wire Guard Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.2 Nm (1.7 Lb-In) Screw Thread: M2 Temperature Range - Operating: -30°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: EDC555/2DS,ED2635,Q1 677349A,ED2635-NDR Base Product Number: OSTTE02 RoHS Status: ROHS3 Compliant

Manufacturer: On Shore Technology Inc.
Win Source Part Number: 1332233-OSTTE020161
Category: Connectors, Interconnects>Terminal Blocks>Wire to Board
Packaging: Bulk
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Color: Blue
Features: Interlocking (Side)
Wire Gauge: 16-26 AWG
Housing Material: Thermoplastic
Voltage: 125 V
Standard Package: 1
Mounting: Through Hole
Current: 10 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Leaf Spring, Wire Guard
Contact Material - Plating: Brass - Tin Plated
Clamp Material - Plating: Steel, Stainless
Screw Material - Plating: Steel - Zinc Plated
Torque - Screw: 0.2 Nm (1.7 Lb-In)
Screw Thread: M2
Temperature Range - Operating: -30°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: EDC555/2DS,ED2635,Q1677349A,ED2635-NDR
Base Product Number: OSTTE02
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ED2635-ND 371-OSTTE020161 1332233-OSTTE020161
Product Name Wire to Board Electronic Connector Connectors, Interconnects - Terminal Blocks - Wire to Board
Termination Screw - Leaf Spring, Wire Guard
Mounting Through Hole Through Hole
Contact Pitch 3.51 mm (0.1380 inch)
Unlock Full Specs
to access all available technical data