Manufacturer: On Shore Technology Inc.
Win Source Part Number: 113657-OSTTA034163
Packaging: Bulk
Positions Per Level: 3
Number of Levels: 1
Pitch: 5.08mm
Color: Blue
Features: Interlocking (Side)
Wire Gauge: 14-22 AWG
Housing Material: Thermoplastic
Voltage: 300V
Mounting: Through Hole
Current: 15A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Leaf Spring, Wire Guard
Clamp Material - Plating: Steel, Stainless
Screw Material - Plating: Steel - Zinc Plated
Screw Thread: M3
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -30°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 113657-OSTTA034163 | ED2581-ND |
| Product Name | Terminal Blocks - OSTTA034163 | Wire to Board |
| Mounting | Through Hole | Through Hole |