"2 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
Manufacturer: On Shore Technology Inc.
Win Source Part Number: 1032139-OSTTE020104
Packaging: Bulk
Positions Per Level: 2
Number of Levels: 1
Pitch: 3.50mm
Color: Black
Features: Interlocking (Side)
Wire Gauge: 16-26 AWG
Housing Material: Thermoplastic
Voltage: 125V
Mounting: Through Hole
Current: 10A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Leaf Spring, Wire Guard
Contact Material - Plating: Tin Plated
Clamp Material - Plating: Steel, Stainless
Screw Material - Plating: Steel - Zinc Plated
Screw Thread: M2
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -30°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 50
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | ED2740-ND | 1032139-OSTTE020104 |
| Product Name | Wire to Board | Terminal Blocks - OSTTE020104 |
| Termination | Screw - Leaf Spring, Wire Guard |