Contact Spring Through Hole
SPRING PROBE, 65° POINT, 2A; Connector Type:Spring Loaded Probe; Centerline Spacing:3mm; Connector Tip Style:65° Convex; Current Rating:2A; Overall Length:27mm; Spring Force Initial:-; Spring Force Working Travel:2.7oz RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 952-3572-ND | 94M8736 |
| Product Name | Contacts, Spring Loaded (Pogo Pins), and Pressure | Spring Probe, 65° Point, 2A; Connector Type Harwin |
| Mounting | Through Hole |