Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BOARD MOUNT CONNECTORS
SAME SKY
CPG-75-PAD -- CONTACTS, SPRING LOADED (POGO PINS), AND PRESSURE
Same Sky
Contacts, Spring Loaded (Pogo Pins), and Pressure
CPG-75-PAD
Description
CONTACT PAD, 0.2MM HEIGHT
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CONTACT PAD, 0.2MM HEIGHT
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Contacts, Spring Loaded (Pogo Pins), and Pressure
2223-CPG-75-PAD-ND
Contacts, Spring Loaded (Pogo Pins), and Pressure
2223-CPG-75-PAD-ND
CONTACT PAD, 0.2MM HEIGHT
CONTACT PAD, 0.2MM HEIGHT
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Board Mount Connectors
Product Number
2223-CPG-75-PAD-ND
Product Name
Contacts, Spring Loaded (Pogo Pins), and Pressure
Mounting
Surface Mount
Unlock Full Specs
to access all available technical data
Similar Products
kTB Solutions
PCB Connectors
NC2-ML2G-S-04
Specs
Connector Type
2.4mm Connector; 2.4mm Male
Gender
Male / Plug
Frequency
0.000 to 50.000 GHz
View Details
RS Components, Ltd.
PCB Headers
1731105
Specs
Category
Board to Board Connector; Wire to Board Connector
Connector Type
Header Connector
Termination
Solder
View Details
Rego Electronics Inc.
P60/P50 Backplane Power Connectors (Right Angle Plug)
80321-1A04S25D04B71DNG1A-A001
Specs
Gender
Male / Plug
Current Rating
60.0 to ? amps
Number of Contacts
33 #
View Details
Keystone Electronics Corp.
PC Pin, Single Post Connectors
1356-2
Specs
Mounting
Through Hole
View Details