Hubbell Electrical Products Explosionproof Conduit Outlet Box JLX-21

Description
NATURAL COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE (1) 1/2 INCH, (4) 3/4 INCH HUB SIZE 5 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE SCREW COVER TYPE 12.5 CU INCH CAPACITY X STYLE (4) SIDE, (1) TOP HUB LOCATION INTERNAL, EXTERNAL HUB TYPE 2-3/8 INCH COVER OPENING DIAMETER INCLUDES HUB COVER APPLICATION PULLING, SPLICING AND MAINTENANCE JLX MODEL
Datasheet
Description
NATURAL COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE (1) 1/2 INCH, (4) 3/4 INCH HUB SIZE 5 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE SCREW COVER TYPE 12.5 CU INCH CAPACITY X STYLE (4) SIDE, (1) TOP HUB LOCATION INTERNAL, EXTERNAL HUB TYPE 2-3/8 INCH COVER OPENING DIAMETER INCLUDES HUB COVER APPLICATION PULLING, SPLICING AND MAINTENANCE JLX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - JLX-21 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
JLX-21
Explosionproof Conduit Outlet Box JLX-21
NATURAL COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE (1) 1/2 INCH, (4) 3/4 INCH HUB SIZE 5 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE SCREW COVER TYPE 12.5 CU INCH CAPACITY X STYLE (4) SIDE, (1) TOP HUB LOCATION INTERNAL, EXTERNAL HUB TYPE 2-3/8 INCH COVER OPENING DIAMETER INCLUDES HUB COVER APPLICATION PULLING, SPLICING AND MAINTENANCE JLX MODEL
  • NATURAL COPPER FREE ALUMINUM MATERIAL
  • SQUARE SHAPE
  • (1) 1/2 INCH, (4) 3/4 INCH HUB SIZE
  • 5 HUB(S)
  • UL, CSA APPROVAL
  • (2) LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • SCREW COVER TYPE
  • 12.5 CU INCH CAPACITY
  • X STYLE
  • (4) SIDE, (1) TOP HUB LOCATION
  • INTERNAL, EXTERNAL HUB TYPE
  • 2-3/8 INCH COVER OPENING DIAMETER
  • INCLUDES HUB COVER
  • APPLICATION PULLING, SPLICING AND MAINTENANCE
  • JLX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number JLX-21
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.9843 inch (25 mm)
Material Stainless; Stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details