Hubbell Electrical Products Liquidtight Flexible Conduit Connector with Grip K0381-MG

Description
METALLIC/NON METALLIC CONDUIT USED ON UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL LIQUIDTIGHT. BRAND INCLUDES LOCKNUT, SEALING O RING, SPLIT NYLON GLAND RING K MODEL
Datasheet
Description
METALLIC/NON METALLIC CONDUIT USED ON UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL LIQUIDTIGHT. BRAND INCLUDES LOCKNUT, SEALING O RING, SPLIT NYLON GLAND RING K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - K0381-MG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector with Grip
K0381-MG
Liquidtight Flexible Conduit Connector with Grip K0381-MG
METALLIC/NON METALLIC CONDUIT USED ON UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL LIQUIDTIGHT. BRAND INCLUDES LOCKNUT, SEALING O RING, SPLIT NYLON GLAND RING K MODEL
  • METALLIC/NON METALLIC CONDUIT USED ON
  • UL, CSA APPROVAL
  • MALE STRAIGHT CONNECTOR TYPE
  • 3/8 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL
  • LIQUIDTIGHT. BRAND
  • INCLUDES LOCKNUT, SEALING O RING, SPLIT NYLON GLAND RING
  • K MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number K0381-MG
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details