Hubbell Electrical Products Conduit Body MOC-8M-WR

Description
HOT DIPPED GALVANIZED CAST IRON MATERIAL 27 1/4 INCH L X 4 11/16 INCH W X 5 15/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 INCH HUB SIZE SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING HUBBELL[R] BRAND MOC MODEL
Datasheet
Description
HOT DIPPED GALVANIZED CAST IRON MATERIAL 27 1/4 INCH L X 4 11/16 INCH W X 5 15/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 INCH HUB SIZE SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING HUBBELL[R] BRAND MOC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - MOC-8M-WR - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
MOC-8M-WR
Conduit Body MOC-8M-WR
HOT DIPPED GALVANIZED CAST IRON MATERIAL 27 1/4 INCH L X 4 11/16 INCH W X 5 15/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 INCH HUB SIZE SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING HUBBELL[R] BRAND MOC MODEL
  • HOT DIPPED GALVANIZED CAST IRON MATERIAL
  • 27 1/4 INCH L X 4 11/16 INCH W X 5 15/16 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 3 INCH HUB SIZE
  • SCREW INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • SCREW ON COVER TYPE
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • HUBBELL[R] BRAND
  • MOC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number MOC-8M-WR
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2149560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details