Hubbell Electrical Products Liquidtight Flexible Conduit Connector with Grip K3001-MG

Description
METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE 3 INCH NPT TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL CONNECTOR SIZE 4-5/16 INCH L APPLICATION FOOD PROCESSORS, BEVERAGE, CHEMICAL PLANTS, PLASTICS FABRICATORS, MACHINE SHOP INCLUDES LOCKNUT, SEALING O RING, SPLIT NYLON GLAND RING APPROVAL UL, CSA
Datasheet
Description
METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE 3 INCH NPT TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL CONNECTOR SIZE 4-5/16 INCH L APPLICATION FOOD PROCESSORS, BEVERAGE, CHEMICAL PLANTS, PLASTICS FABRICATORS, MACHINE SHOP INCLUDES LOCKNUT, SEALING O RING, SPLIT NYLON GLAND RING APPROVAL UL, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - K3001-MG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector with Grip
K3001-MG
Liquidtight Flexible Conduit Connector with Grip K3001-MG
METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE 3 INCH NPT TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL CONNECTOR SIZE 4-5/16 INCH L APPLICATION FOOD PROCESSORS, BEVERAGE, CHEMICAL PLANTS, PLASTICS FABRICATORS, MACHINE SHOP INCLUDES LOCKNUT, SEALING O RING, SPLIT NYLON GLAND RING APPROVAL UL, CSA
  • METALLIC/NON-METALLIC CONDUIT USED ON
  • UL, CSA APPROVAL
  • STRAIGHT MALE CONNECTOR TYPE
  • 3 INCH NPT TRADE SIZE
  • INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL
  • CONNECTOR SIZE 4-5/16 INCH L
  • APPLICATION FOOD PROCESSORS, BEVERAGE, CHEMICAL PLANTS, PLASTICS FABRICATORS, MACHINE SHOP
  • INCLUDES LOCKNUT, SEALING O RING, SPLIT NYLON GLAND RING
  • APPROVAL UL, CSA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number K3001-MG
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 8726022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Brass
View Details