ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL
13 15/16 INCH L X 6 1/8 INCH W X 6 1/8 INCH H SIZE
RIGID/IMC CONDUIT USED ON
2 1/2 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
LL CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
SCREW ON COVER TYPE
90 DEG HUB LOCATION
FORM 8 FORM TYPE
LEFT SIDE ACCESS OPENING
HUBBELL[R] BRAND
8 MODEL
Hubbell Electrical Products
Done
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL
13 15/16 INCH L X 6 1/8 INCH W X 6 1/8 INCH H SIZE
RIGID/IMC CONDUIT USED ON
2 1/2 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
LL CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
SCREW ON COVER TYPE
90 DEG HUB LOCATION
FORM 8 FORM TYPE
LEFT SIDE ACCESS OPENING
HUBBELL[R] BRAND
8 MODEL
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL
13 15/16 INCH L X 6 1/8 INCH W X 6 1/8 INCH H SIZE
RIGID/IMC CONDUIT USED ON
2 1/2 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
LL CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
SCREW ON COVER TYPE
90 DEG HUB LOCATION
FORM 8 FORM TYPE
LEFT SIDE ACCESS OPENING
HUBBELL[R] BRAND
8 MODEL
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL
13 15/16 INCH L X 6 1/8 INCH W X 6 1/8 INCH H SIZE