ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
18-1/8 INCH L X 3-3/16 INCH W X 3-7/8 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1-1/2 INCH HUB SIZE
SCREW INSTALLATION
T CONFIGURATION
3 HUB(S)
UL, CSA APPROVAL
RAISED DOME COVER TYPE
TEE HUB LOCATION
TEE SIDE ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
MOT MODEL
Hubbell Electrical Products
Done
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
18-1/8 INCH L X 3-3/16 INCH W X 3-7/8 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1-1/2 INCH HUB SIZE
SCREW INSTALLATION
T CONFIGURATION
3 HUB(S)
UL, CSA APPROVAL
RAISED DOME COVER TYPE
TEE HUB LOCATION
TEE SIDE ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
MOT MODEL
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
18-1/8 INCH L X 3-3/16 INCH W X 3-7/8 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1-1/2 INCH HUB SIZE
SCREW INSTALLATION
T CONFIGURATION
3 HUB(S)
UL, CSA APPROVAL
RAISED DOME COVER TYPE
TEE HUB LOCATION
TEE SIDE ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
MOT MODEL
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
18-1/8 INCH L X 3-3/16 INCH W X 3-7/8 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1-1/2 INCH HUB SIZE
SCREW INSTALLATION
T CONFIGURATION
3 HUB(S)
UL, CSA APPROVAL
RAISED DOME COVER TYPE
TEE HUB LOCATION
TEE SIDE ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563