Hubbell Electrical Products Explosionproof Standard Conduit Union GUM-7

Description
MALE TO FEMALE TYPE NATURAL FINISHED ALUMINUM MATERIAL 4-9/32 INCH UL 886, CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 2-1/2 INCH TRADE SIZE APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVIC ES GUM MODEL
Datasheet
Description
MALE TO FEMALE TYPE NATURAL FINISHED ALUMINUM MATERIAL 4-9/32 INCH UL 886, CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 2-1/2 INCH TRADE SIZE APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVIC ES GUM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - GUM-7 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Standard Conduit Union
GUM-7
Explosionproof Standard Conduit Union GUM-7
MALE TO FEMALE TYPE NATURAL FINISHED ALUMINUM MATERIAL 4-9/32 INCH UL 886, CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 2-1/2 INCH TRADE SIZE APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVIC ES GUM MODEL
  • MALE TO FEMALE TYPE
  • NATURAL FINISHED ALUMINUM MATERIAL
  • 4-9/32 INCH
  • UL 886, CSA C22.2 APPROVAL
  • 4-1/2 INCH DIAMETER
  • 2-1/2 INCH TRADE SIZE
  • APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVICES
  • GUM MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GUM-7
Product Name Explosionproof Standard Conduit Union
Size 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 2535241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details