Hubbell Electrical Products Conduit Body MOT-8M

Description
HOT DIPPED GALVANIZED CAST IRON MATERIAL 27 1/4 INCH L X 4 11/16 INCH W X 5 15/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 INCH HUB SIZE SCREW INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE TEE HUB LOCATION SIDE ACCESS OPENING HUBBELL[R] BRAND MOT MODEL
Datasheet
Description
HOT DIPPED GALVANIZED CAST IRON MATERIAL 27 1/4 INCH L X 4 11/16 INCH W X 5 15/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 INCH HUB SIZE SCREW INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE TEE HUB LOCATION SIDE ACCESS OPENING HUBBELL[R] BRAND MOT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - MOT-8M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
MOT-8M
Conduit Body MOT-8M
HOT DIPPED GALVANIZED CAST IRON MATERIAL 27 1/4 INCH L X 4 11/16 INCH W X 5 15/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 INCH HUB SIZE SCREW INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE TEE HUB LOCATION SIDE ACCESS OPENING HUBBELL[R] BRAND MOT MODEL
  • HOT DIPPED GALVANIZED CAST IRON MATERIAL
  • 27 1/4 INCH L X 4 11/16 INCH W X 5 15/16 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 3 INCH HUB SIZE
  • SCREW INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL, CSA APPROVAL
  • SCREW ON COVER TYPE
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • HUBBELL[R] BRAND
  • MOT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number MOT-8M
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Inspection bend
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details