ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
27 1/8 INCH L X 4 11/16 INCH W X 5 3/16 INCH H SIZE
RIGID/IMC CONDUIT USED ON
2 1/2 INCH HUB SIZE
SCREW INSTALLATION
C CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
SCREW ON COVER TYPE
STRAIGHT HUB LOCATION
SIDE ACCESS OPENING
HUBBELL[R] BRAND
MOC MODEL
Hubbell Electrical Products
Done
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
27 1/8 INCH L X 4 11/16 INCH W X 5 3/16 INCH H SIZE
RIGID/IMC CONDUIT USED ON
2 1/2 INCH HUB SIZE
SCREW INSTALLATION
C CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
SCREW ON COVER TYPE
STRAIGHT HUB LOCATION
SIDE ACCESS OPENING
HUBBELL[R] BRAND
MOC MODEL
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
27 1/8 INCH L X 4 11/16 INCH W X 5 3/16 INCH H SIZE
RIGID/IMC CONDUIT USED ON
2 1/2 INCH HUB SIZE
SCREW INSTALLATION
C CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
SCREW ON COVER TYPE
STRAIGHT HUB LOCATION
SIDE ACCESS OPENING
HUBBELL[R] BRAND
MOC MODEL
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
27 1/8 INCH L X 4 11/16 INCH W X 5 3/16 INCH H SIZE