Hubbell Electrical Products Conduit Body MOC-0-WR

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 35 7/16 INCH L X 5 11/16 INCH W X 7 9/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 4 INCH HUB SIZE SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING HUBBELL[R] BRAND MOC MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 35 7/16 INCH L X 5 11/16 INCH W X 7 9/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 4 INCH HUB SIZE SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING HUBBELL[R] BRAND MOC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - MOC-0-WR - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
MOC-0-WR
Conduit Body MOC-0-WR
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 35 7/16 INCH L X 5 11/16 INCH W X 7 9/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 4 INCH HUB SIZE SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING HUBBELL[R] BRAND MOC MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 35 7/16 INCH L X 5 11/16 INCH W X 7 9/16 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 4 INCH HUB SIZE
  • SCREW INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • SCREW ON COVER TYPE
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • HUBBELL[R] BRAND
  • MOC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number MOC-0-WR
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 1240047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external thread fitting
Size 0.4724 inch (12 mm)
Material Stainless; 316 stainless steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details