HOT DIPPED GALVANIZED CAST IRON MATERIAL
27-1/8 INCH L X 4-11/16 INCH W X 5-3/16 INCH H SIZE
RIGID CONDUIT/IMC USED ON
2-1/2 INCH HUB SIZE
SCREW INSTALLATION
T CONFIGURATION
3 HUB(S)
UL, CSA APPROVAL
RAISED DOME COVER TYPE
TEE HUB LOCATION
TEE SIDE ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
MOT MODEL
Hubbell Electrical Products
Done
Datasheet
Description
HOT DIPPED GALVANIZED CAST IRON MATERIAL
27-1/8 INCH L X 4-11/16 INCH W X 5-3/16 INCH H SIZE
RIGID CONDUIT/IMC USED ON
2-1/2 INCH HUB SIZE
SCREW INSTALLATION
T CONFIGURATION
3 HUB(S)
UL, CSA APPROVAL
RAISED DOME COVER TYPE
TEE HUB LOCATION
TEE SIDE ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
MOT MODEL
HOT DIPPED GALVANIZED CAST IRON MATERIAL
27-1/8 INCH L X 4-11/16 INCH W X 5-3/16 INCH H SIZE
RIGID CONDUIT/IMC USED ON
2-1/2 INCH HUB SIZE
SCREW INSTALLATION
T CONFIGURATION
3 HUB(S)
UL, CSA APPROVAL
RAISED DOME COVER TYPE
TEE HUB LOCATION
TEE SIDE ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
MOT MODEL
HOT DIPPED GALVANIZED CAST IRON MATERIAL
27-1/8 INCH L X 4-11/16 INCH W X 5-3/16 INCH H SIZE
RIGID CONDUIT/IMC USED ON
2-1/2 INCH HUB SIZE
SCREW INSTALLATION
T CONFIGURATION
3 HUB(S)
UL, CSA APPROVAL
RAISED DOME COVER TYPE
TEE HUB LOCATION
TEE SIDE ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563