Hubbell Electrical Products Explosionproof Conduit Outlet Box JLC-1

Description
COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1/2 INCH HUB SIZE 1 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE (1) BOTTOM HUB LOCATION JLC MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1/2 INCH HUB SIZE 1 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE (1) BOTTOM HUB LOCATION JLC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - JLC-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
JLC-1
Explosionproof Conduit Outlet Box JLC-1
COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1/2 INCH HUB SIZE 1 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE (1) BOTTOM HUB LOCATION JLC MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • SQUARE SHAPE
  • 1/2 INCH HUB SIZE
  • 1 HUB(S)
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • (1) BOTTOM HUB LOCATION
  • JLC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number JLC-1
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8725930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details