ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
27-1/8 INCH L X 4-11/16 INCH W X 5-3/16 INCH H SIZE
RIGID CONDUIT/IMC USED ON
2-1/2 INCH HUB SIZE
SCREW INSTALLATION
C CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
RAISED DOME COVER TYPE
STRAIGHT HUB LOCATION
SIDE ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
MOC MODEL
Hubbell Electrical Products
Done
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
27-1/8 INCH L X 4-11/16 INCH W X 5-3/16 INCH H SIZE
RIGID CONDUIT/IMC USED ON
2-1/2 INCH HUB SIZE
SCREW INSTALLATION
C CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
RAISED DOME COVER TYPE
STRAIGHT HUB LOCATION
SIDE ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
MOC MODEL
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
27-1/8 INCH L X 4-11/16 INCH W X 5-3/16 INCH H SIZE
RIGID CONDUIT/IMC USED ON
2-1/2 INCH HUB SIZE
SCREW INSTALLATION
C CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
RAISED DOME COVER TYPE
STRAIGHT HUB LOCATION
SIDE ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
MOC MODEL
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
27-1/8 INCH L X 4-11/16 INCH W X 5-3/16 INCH H SIZE
RIGID CONDUIT/IMC USED ON
2-1/2 INCH HUB SIZE
SCREW INSTALLATION
C CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
RAISED DOME COVER TYPE
STRAIGHT HUB LOCATION
SIDE ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563