HOT DIPPED GALVANIZED CAST IRON MATERIAL
22 INCH L X 4-1/2 INCH W X 7-1/2 INCH H SIZE
RIGID CONDUIT/IMC USED ON
2-1/2 INCH HUB SIZE
SCREW INSTALLATION
LB CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
RAISED DOME COVER TYPE
90 DEG HUB LOCATION
BACK ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
MOLBD MODEL
Hubbell Electrical Products
Done
Datasheet
Description
HOT DIPPED GALVANIZED CAST IRON MATERIAL
22 INCH L X 4-1/2 INCH W X 7-1/2 INCH H SIZE
RIGID CONDUIT/IMC USED ON
2-1/2 INCH HUB SIZE
SCREW INSTALLATION
LB CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
RAISED DOME COVER TYPE
90 DEG HUB LOCATION
BACK ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
MOLBD MODEL
HOT DIPPED GALVANIZED CAST IRON MATERIAL
22 INCH L X 4-1/2 INCH W X 7-1/2 INCH H SIZE
RIGID CONDUIT/IMC USED ON
2-1/2 INCH HUB SIZE
SCREW INSTALLATION
LB CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
RAISED DOME COVER TYPE
90 DEG HUB LOCATION
BACK ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
MOLBD MODEL
HOT DIPPED GALVANIZED CAST IRON MATERIAL
22 INCH L X 4-1/2 INCH W X 7-1/2 INCH H SIZE
RIGID CONDUIT/IMC USED ON
2-1/2 INCH HUB SIZE
SCREW INSTALLATION
LB CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
RAISED DOME COVER TYPE
90 DEG HUB LOCATION
BACK ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563