Hubbell Electrical Products Liquidtight Flexible Conduit Connector K05041-G

Description
45 DEGREE TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL K SERIES LIQUIDTIGHT CONDUIT USED ON UL, CSA APPROVAL 1/2 INCH TRADE SIZE INSULATED, GROUNDING LUG THROAT TYPE OVERALL DIMENSION 1-31/32 INCH L X 1-9/32 INCH W THREAD SIZE 19/32 INCH WIRE CAPACITY 14 AWG (SOLID) TO 4 AWG (STRANDED)
Datasheet
Description
45 DEGREE TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL K SERIES LIQUIDTIGHT CONDUIT USED ON UL, CSA APPROVAL 1/2 INCH TRADE SIZE INSULATED, GROUNDING LUG THROAT TYPE OVERALL DIMENSION 1-31/32 INCH L X 1-9/32 INCH W THREAD SIZE 19/32 INCH WIRE CAPACITY 14 AWG (SOLID) TO 4 AWG (STRANDED)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - K05041-G - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
K05041-G
Liquidtight Flexible Conduit Connector K05041-G
45 DEGREE TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL K SERIES LIQUIDTIGHT CONDUIT USED ON UL, CSA APPROVAL 1/2 INCH TRADE SIZE INSULATED, GROUNDING LUG THROAT TYPE OVERALL DIMENSION 1-31/32 INCH L X 1-9/32 INCH W THREAD SIZE 19/32 INCH WIRE CAPACITY 14 AWG (SOLID) TO 4 AWG (STRANDED)
  • 45 DEGREE TYPE
  • ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
  • K SERIES LIQUIDTIGHT CONDUIT USED ON
  • UL, CSA APPROVAL
  • 1/2 INCH TRADE SIZE
  • INSULATED, GROUNDING LUG THROAT TYPE
  • OVERALL DIMENSION 1-31/32 INCH L X 1-9/32 INCH W
  • THREAD SIZE 19/32 INCH
  • WIRE CAPACITY 14 AWG (SOLID) TO 4 AWG (STRANDED)
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number K05041-G
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 606030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details