Hubbell Electrical Products Liquidtight Flexible Conduit Connector K350

Description
STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 3 1/2 INCH TRADE SIZE NON INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 3 3/4 INCH DIA X 4 3/4 INCH L K MODEL
Datasheet
Description
STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 3 1/2 INCH TRADE SIZE NON INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 3 3/4 INCH DIA X 4 3/4 INCH L K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - K350 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
K350
Liquidtight Flexible Conduit Connector K350
STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 3 1/2 INCH TRADE SIZE NON INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 3 3/4 INCH DIA X 4 3/4 INCH L K MODEL
  • STRAIGHT TYPE
  • ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
  • METALLIC, NON METALLIC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 3 1/2 INCH TRADE SIZE
  • NON INSULATED THROAT TYPE
  • LIQUIDTIGHT[R] BRAND
  • SIZE 3 3/4 INCH DIA X 4 3/4 INCH L
  • K MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number K350
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details