Hubbell Electrical Products Conduit Body NECLB-4

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 9 7/8 INCH L X 2 3/8 INCH W X 4 1/16 INCH H SIZE 1 1/4 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL APPROVAL SCREW ON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING HUBBELL[R] BRAND INCLUDES COVER, GASKET NECLB MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 9 7/8 INCH L X 2 3/8 INCH W X 4 1/16 INCH H SIZE 1 1/4 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL APPROVAL SCREW ON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING HUBBELL[R] BRAND INCLUDES COVER, GASKET NECLB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - NECLB-4 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
NECLB-4
Conduit Body NECLB-4
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 9 7/8 INCH L X 2 3/8 INCH W X 4 1/16 INCH H SIZE 1 1/4 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL APPROVAL SCREW ON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING HUBBELL[R] BRAND INCLUDES COVER, GASKET NECLB MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 9 7/8 INCH L X 2 3/8 INCH W X 4 1/16 INCH H SIZE
  • 1 1/4 INCH HUB SIZE
  • THREADED INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL APPROVAL
  • SCREW ON COVER TYPE
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • HUBBELL[R] BRAND
  • INCLUDES COVER, GASKET
  • NECLB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number NECLB-4
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7559073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 1.26 inch (32 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details