Hubbell Electrical Products Liquidtight Flexible Conduit Connector K4001-G

Description
STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL UL, CSA APPROVAL 4 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 3 3/4 INCH L K MODEL
Datasheet
Description
STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL UL, CSA APPROVAL 4 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 3 3/4 INCH L K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - K4001-G - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
K4001-G
Liquidtight Flexible Conduit Connector K4001-G
STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL UL, CSA APPROVAL 4 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 3 3/4 INCH L K MODEL
  • STRAIGHT TYPE
  • ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
  • UL, CSA APPROVAL
  • 4 INCH TRADE SIZE
  • INSULATED WITH GROUND LUG THROAT TYPE
  • LIQUIDTIGHT[R] BRAND
  • SIZE 3 3/4 INCH L
  • K MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number K4001-G
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 228895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details