Hubbell Electrical Products Liquidtight Flexible Conduit Connector with Grip K1251-MG

Description
METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE UL, CSA STANDARD PACKAGE 1-1/4 INCH NPT TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL LIQUIDTIGHT[R] BRAND INCLUDES LOCKNUT, SEALING O RING, SPLIT NYLON GLAND RING K MODEL
Datasheet
Description
METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE UL, CSA STANDARD PACKAGE 1-1/4 INCH NPT TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL LIQUIDTIGHT[R] BRAND INCLUDES LOCKNUT, SEALING O RING, SPLIT NYLON GLAND RING K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - K1251-MG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector with Grip
K1251-MG
Liquidtight Flexible Conduit Connector with Grip K1251-MG
METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE UL, CSA STANDARD PACKAGE 1-1/4 INCH NPT TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL LIQUIDTIGHT[R] BRAND INCLUDES LOCKNUT, SEALING O RING, SPLIT NYLON GLAND RING K MODEL
  • METALLIC/NON-METALLIC CONDUIT USED ON
  • UL, CSA APPROVAL
  • STRAIGHT MALE CONNECTOR TYPE
  • UL, CSA STANDARD PACKAGE
  • 1-1/4 INCH NPT TRADE SIZE
  • INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL
  • LIQUIDTIGHT[R] BRAND
  • INCLUDES LOCKNUT, SEALING O RING, SPLIT NYLON GLAND RING
  • K MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number K1251-MG
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data