Hubbell Electrical Products Conduit Body MOUB-4M

Description
HOT DIPPED GALVANIZED CAST IRON MATERIAL 10 7/16 INCH L X 2 5/8 INCH W X 4 3/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 1/4 INCH HUB SIZE SCREW INSTALLATION UB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE 45 DEG HUB LOCATION BACK ACCESS OPENING HUBBELL[R] BRAND MOUB MODEL
Datasheet
Description
HOT DIPPED GALVANIZED CAST IRON MATERIAL 10 7/16 INCH L X 2 5/8 INCH W X 4 3/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 1/4 INCH HUB SIZE SCREW INSTALLATION UB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE 45 DEG HUB LOCATION BACK ACCESS OPENING HUBBELL[R] BRAND MOUB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - MOUB-4M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
MOUB-4M
Conduit Body MOUB-4M
HOT DIPPED GALVANIZED CAST IRON MATERIAL 10 7/16 INCH L X 2 5/8 INCH W X 4 3/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 1/4 INCH HUB SIZE SCREW INSTALLATION UB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE 45 DEG HUB LOCATION BACK ACCESS OPENING HUBBELL[R] BRAND MOUB MODEL
  • HOT DIPPED GALVANIZED CAST IRON MATERIAL
  • 10 7/16 INCH L X 2 5/8 INCH W X 4 3/16 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 1 1/4 INCH HUB SIZE
  • SCREW INSTALLATION
  • UB CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • SCREW ON COVER TYPE
  • 45 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • HUBBELL[R] BRAND
  • MOUB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number MOUB-4M
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 429640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details