Hubbell Electrical Products Conduit Body Cover OL-90M

Description
SCREW TYPE GALVANIZED STAMPED STEEL MATERIAL 14-7/8 INCH UL, CSA APPROVAL 3-1/2 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 5-1/2 INCH W X 5/8 INCH H SCREW MATERIAL STAINLESS STEEL USED ON RIGID/IMC CONDUIT O/5 MODEL
Datasheet
Description
SCREW TYPE GALVANIZED STAMPED STEEL MATERIAL 14-7/8 INCH UL, CSA APPROVAL 3-1/2 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 5-1/2 INCH W X 5/8 INCH H SCREW MATERIAL STAINLESS STEEL USED ON RIGID/IMC CONDUIT O/5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - OL-90M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body Cover
OL-90M
Conduit Body Cover OL-90M
SCREW TYPE GALVANIZED STAMPED STEEL MATERIAL 14-7/8 INCH UL, CSA APPROVAL 3-1/2 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 5-1/2 INCH W X 5/8 INCH H SCREW MATERIAL STAINLESS STEEL USED ON RIGID/IMC CONDUIT O/5 MODEL
  • SCREW TYPE
  • GALVANIZED STAMPED STEEL MATERIAL
  • 14-7/8 INCH
  • UL, CSA APPROVAL
  • 3-1/2 INCH TRADE SIZE
  • SERIES O FORM TYPE
  • DURALOY[R] BRAND
  • OVERALL DIMENSION 5-1/2 INCH W X 5/8 INCH H
  • SCREW MATERIAL STAINLESS STEEL
  • USED ON RIGID/IMC CONDUIT
  • O/5 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number OL-90M
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 1240041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.6299 inch (16 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details