Hubbell Electrical Products Conduit Body LL67

Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 8-1/4 INCH L X 3-1/8 INCH W X 4-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL STAINLESS STEEL COVER TYPE 90 DEG HUB LOCATION FORM 7 FORM TYPE LEFT SIDE ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 7 MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 8-1/4 INCH L X 3-1/8 INCH W X 4-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL STAINLESS STEEL COVER TYPE 90 DEG HUB LOCATION FORM 7 FORM TYPE LEFT SIDE ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LL67 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
LL67
Conduit Body LL67
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 8-1/4 INCH L X 3-1/8 INCH W X 4-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL STAINLESS STEEL COVER TYPE 90 DEG HUB LOCATION FORM 7 FORM TYPE LEFT SIDE ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 7 MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL
  • 8-1/4 INCH L X 3-1/8 INCH W X 4-1/4 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 2 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • STAINLESS STEEL COVER TYPE
  • 90 DEG HUB LOCATION
  • FORM 7 FORM TYPE
  • LEFT SIDE ACCESS OPENING
  • DURALOY[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
  • 7 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number LL67
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details