Hubbell Electrical Products Liquidtight Flexible Conduit Connector with Grip K0501-MG

Description
METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 10 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL LIQUIDTIGHT[R] BRAND CONNECTOR SIZE 1-7/16 INCH DIA X 1-3/16 INCH L INCLUDES LOCKNUT, SEALING O-RING, SPLIT NYLON GLAND RING APPLICATION HAZARDOUS LOCATION K MODEL
Datasheet
Description
METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 10 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL LIQUIDTIGHT[R] BRAND CONNECTOR SIZE 1-7/16 INCH DIA X 1-3/16 INCH L INCLUDES LOCKNUT, SEALING O-RING, SPLIT NYLON GLAND RING APPLICATION HAZARDOUS LOCATION K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - K0501-MG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector with Grip
K0501-MG
Liquidtight Flexible Conduit Connector with Grip K0501-MG
METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 10 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL LIQUIDTIGHT[R] BRAND CONNECTOR SIZE 1-7/16 INCH DIA X 1-3/16 INCH L INCLUDES LOCKNUT, SEALING O-RING, SPLIT NYLON GLAND RING APPLICATION HAZARDOUS LOCATION K MODEL
  • METALLIC/NON-METALLIC CONDUIT USED ON
  • UL, CSA APPROVAL
  • MALE STRAIGHT CONNECTOR TYPE
  • 10 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL
  • LIQUIDTIGHT[R] BRAND
  • CONNECTOR SIZE 1-7/16 INCH DIA X 1-3/16 INCH L
  • INCLUDES LOCKNUT, SEALING O-RING, SPLIT NYLON GLAND RING
  • APPLICATION HAZARDOUS LOCATION
  • K MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number K0501-MG
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.57 inch (40 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details