Hubbell Electrical Products Conduit Body Cover OL-10CM

Description
SCREW TYPE ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED DURALOY CAST MALLEABLE IRON MATERIAL 3-15/16 INCH UL, CSA APPROVAL 1/2 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 1-3/8 INCH W X 3/8 INCH H SCREW MATERIAL STAINLESS STEEL USED ON RIGID/IMC CONDUIT O/5 MODEL
Datasheet
Description
SCREW TYPE ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED DURALOY CAST MALLEABLE IRON MATERIAL 3-15/16 INCH UL, CSA APPROVAL 1/2 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 1-3/8 INCH W X 3/8 INCH H SCREW MATERIAL STAINLESS STEEL USED ON RIGID/IMC CONDUIT O/5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - OL-10CM - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body Cover
OL-10CM
Conduit Body Cover OL-10CM
SCREW TYPE ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED DURALOY CAST MALLEABLE IRON MATERIAL 3-15/16 INCH UL, CSA APPROVAL 1/2 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 1-3/8 INCH W X 3/8 INCH H SCREW MATERIAL STAINLESS STEEL USED ON RIGID/IMC CONDUIT O/5 MODEL
  • SCREW TYPE
  • ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED DURALOY CAST MALLEABLE IRON MATERIAL
  • 3-15/16 INCH
  • UL, CSA APPROVAL
  • 1/2 INCH TRADE SIZE
  • SERIES O FORM TYPE
  • DURALOY[R] BRAND
  • OVERALL DIMENSION 1-3/8 INCH W X 3/8 INCH H
  • SCREW MATERIAL STAINLESS STEEL
  • USED ON RIGID/IMC CONDUIT
  • O/5 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number OL-10CM
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7559051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details