Hubbell Electrical Products Liquidtight Flexible Conduit Connector K3001

Description
STRAIGHT TYPE ZINC ELECTRO PLATED STEEL/MALLEABLE IRON MATERIAL FLEXIBLE LIQUIDTIGHT/METALLIC /NON-METALLIC CONDUIT USED ON UL, CSA APPROVAL 3 INCH TRADE SIZE INSULATED THROAT TYPE THREAD SIZE 1 INCH OVERALL DIMENSION 3-3/4 INCH DIA X 4-5/16 INCH L INCLUDES SEALING O-RING
Datasheet
Description
STRAIGHT TYPE ZINC ELECTRO PLATED STEEL/MALLEABLE IRON MATERIAL FLEXIBLE LIQUIDTIGHT/METALLIC /NON-METALLIC CONDUIT USED ON UL, CSA APPROVAL 3 INCH TRADE SIZE INSULATED THROAT TYPE THREAD SIZE 1 INCH OVERALL DIMENSION 3-3/4 INCH DIA X 4-5/16 INCH L INCLUDES SEALING O-RING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - K3001 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
K3001
Liquidtight Flexible Conduit Connector K3001
STRAIGHT TYPE ZINC ELECTRO PLATED STEEL/MALLEABLE IRON MATERIAL FLEXIBLE LIQUIDTIGHT/METALLIC /NON-METALLIC CONDUIT USED ON UL, CSA APPROVAL 3 INCH TRADE SIZE INSULATED THROAT TYPE THREAD SIZE 1 INCH OVERALL DIMENSION 3-3/4 INCH DIA X 4-5/16 INCH L INCLUDES SEALING O-RING
  • STRAIGHT TYPE
  • ZINC ELECTRO PLATED STEEL/MALLEABLE IRON MATERIAL
  • FLEXIBLE LIQUIDTIGHT/METALLIC/NON-METALLIC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 3 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • THREAD SIZE 1 INCH
  • OVERALL DIMENSION 3-3/4 INCH DIA X 4-5/16 INCH L
  • INCLUDES SEALING O-RING
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number K3001
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details