Hubbell Electrical Products Explosionproof Standard Conduit Union GUM-9

Description
MALE TO FEMALE TYPE NATURAL FINISHED ALUMINUM MATERIAL 4-1/2 INCH UL 886, CSA C22.2 APPROVAL 6-1/4 INCH DIAMETER 3-1/2 INCH TRADE SIZE APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVIC ES GUM MODEL
Datasheet
Description
MALE TO FEMALE TYPE NATURAL FINISHED ALUMINUM MATERIAL 4-1/2 INCH UL 886, CSA C22.2 APPROVAL 6-1/4 INCH DIAMETER 3-1/2 INCH TRADE SIZE APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVIC ES GUM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - GUM-9 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Standard Conduit Union
GUM-9
Explosionproof Standard Conduit Union GUM-9
MALE TO FEMALE TYPE NATURAL FINISHED ALUMINUM MATERIAL 4-1/2 INCH UL 886, CSA C22.2 APPROVAL 6-1/4 INCH DIAMETER 3-1/2 INCH TRADE SIZE APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVIC ES GUM MODEL
  • MALE TO FEMALE TYPE
  • NATURAL FINISHED ALUMINUM MATERIAL
  • 4-1/2 INCH
  • UL 886, CSA C22.2 APPROVAL
  • 6-1/4 INCH DIAMETER
  • 3-1/2 INCH TRADE SIZE
  • APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVICES
  • GUM MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GUM-9
Product Name Explosionproof Standard Conduit Union
Size 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details