Hubbell Electrical Products Liquidtight Flexible Conduit Connector with Grip K07541-MG

Description
METALLIC/NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 45 DEG MALE CONNECTOR TYPE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL LIQUIDTIGHT[R] BRAND INCLUDES LOCKNUT, SEALING O RING, SPLIT NYLON GLAND RING K MODEL
Datasheet
Description
METALLIC/NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 45 DEG MALE CONNECTOR TYPE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL LIQUIDTIGHT[R] BRAND INCLUDES LOCKNUT, SEALING O RING, SPLIT NYLON GLAND RING K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - K07541-MG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector with Grip
K07541-MG
Liquidtight Flexible Conduit Connector with Grip K07541-MG
METALLIC/NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 45 DEG MALE CONNECTOR TYPE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL LIQUIDTIGHT[R] BRAND INCLUDES LOCKNUT, SEALING O RING, SPLIT NYLON GLAND RING K MODEL
  • METALLIC/NON METALLIC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 45 DEG MALE CONNECTOR TYPE
  • 3/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL
  • LIQUIDTIGHT[R] BRAND
  • INCLUDES LOCKNUT, SEALING O RING, SPLIT NYLON GLAND RING
  • K MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number K07541-MG
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 608216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details