Hubbell Electrical Products Conduit Body MOLBD-5

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 14-7/16 INCH L X 3 INCH W X 5-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL RAISED DOME COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 MOLBD MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 14-7/16 INCH L X 3 INCH W X 5-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL RAISED DOME COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 MOLBD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - MOLBD-5 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
MOLBD-5
Conduit Body MOLBD-5
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 14-7/16 INCH L X 3 INCH W X 5-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL RAISED DOME COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 MOLBD MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 14-7/16 INCH L X 3 INCH W X 5-5/8 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1-1/2 INCH HUB SIZE
  • SCREW INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • RAISED DOME COVER TYPE
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
  • MOLBD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number MOLBD-5
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Recessed cover
Size 0.7874 to 0.9843 inch (20 to 25 mm)
Material Steel; Steel
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details