ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
15 1/8 INCH L X 4-3/8 INCH W X 4-3/4 INCH H SIZE
RIGID CONDUIT/IMC USED ON
3 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
C CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE
STRAIGHT HUB LOCATION
FORM 5 FORM TYPE
STRAIGHT SIDE ACCESS OPENING
DURALOY[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
O/5 MODEL
Hubbell Electrical Products
Done
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
15 1/8 INCH L X 4-3/8 INCH W X 4-3/4 INCH H SIZE
RIGID CONDUIT/IMC USED ON
3 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
C CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE
STRAIGHT HUB LOCATION
FORM 5 FORM TYPE
STRAIGHT SIDE ACCESS OPENING
DURALOY[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
O/5 MODEL
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
15 1/8 INCH L X 4-3/8 INCH W X 4-3/4 INCH H SIZE
RIGID CONDUIT/IMC USED ON
3 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
C CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE
STRAIGHT HUB LOCATION
FORM 5 FORM TYPE
STRAIGHT SIDE ACCESS OPENING
DURALOY[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
O/5 MODEL
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
15 1/8 INCH L X 4-3/8 INCH W X 4-3/4 INCH H SIZE
RIGID CONDUIT/IMC USED ON
3 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
C CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE
STRAIGHT HUB LOCATION
FORM 5 FORM TYPE
STRAIGHT SIDE ACCESS OPENING
DURALOY[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563