Hubbell Electrical Products Conduit Body LL888

Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 13-15/16 INCH L X 6-1/2 INCH W X 6-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE 90 DEG HUB LOCATION FORM 8 FORM TYPE LEFT SIDE ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 8 MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 13-15/16 INCH L X 6-1/2 INCH W X 6-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE 90 DEG HUB LOCATION FORM 8 FORM TYPE LEFT SIDE ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 8 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LL888 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
LL888
Conduit Body LL888
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 13-15/16 INCH L X 6-1/2 INCH W X 6-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE 90 DEG HUB LOCATION FORM 8 FORM TYPE LEFT SIDE ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 8 MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL
  • 13-15/16 INCH L X 6-1/2 INCH W X 6-1/2 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE
  • 90 DEG HUB LOCATION
  • FORM 8 FORM TYPE
  • LEFT SIDE ACCESS OPENING
  • DURALOY[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
  • 8 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number LL888
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8725937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details