Hubbell Electrical Products Liquidtight Flexible Conduit Connector K03891

Description
90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 3/8 INCH TRADE SIZE INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 1 INCH DIA K MODEL
Datasheet
Description
90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 3/8 INCH TRADE SIZE INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 1 INCH DIA K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - K03891 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
K03891
Liquidtight Flexible Conduit Connector K03891
90 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 3/8 INCH TRADE SIZE INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 1 INCH DIA K MODEL
  • 90 DEG TYPE
  • ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
  • METALLIC, NON METALLIC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 3/8 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • LIQUIDTIGHT[R] BRAND
  • SIZE 1 INCH DIA
  • K MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number K03891
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 429650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details