Hubbell Electrical Products Liquidtight Flexible Conduit Connector with Grip K2001-MG

Description
METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE 2 INCH NPT TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL CONNECTOR SIZE 2-7/8 INCH L APPLICATION FOOD PROCESSORS, BEVERAGE, CHEMICAL PLANTS, PLASTICS FABRICATORS, MACHINE SHOP INCLUDES LOCKNUT, SEALING O RING, SPLIT NYLON GLAND RING APPROVAL UL, CSA
Datasheet
Description
METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE 2 INCH NPT TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL CONNECTOR SIZE 2-7/8 INCH L APPLICATION FOOD PROCESSORS, BEVERAGE, CHEMICAL PLANTS, PLASTICS FABRICATORS, MACHINE SHOP INCLUDES LOCKNUT, SEALING O RING, SPLIT NYLON GLAND RING APPROVAL UL, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - K2001-MG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector with Grip
K2001-MG
Liquidtight Flexible Conduit Connector with Grip K2001-MG
METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE 2 INCH NPT TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL CONNECTOR SIZE 2-7/8 INCH L APPLICATION FOOD PROCESSORS, BEVERAGE, CHEMICAL PLANTS, PLASTICS FABRICATORS, MACHINE SHOP INCLUDES LOCKNUT, SEALING O RING, SPLIT NYLON GLAND RING APPROVAL UL, CSA
  • METALLIC/NON-METALLIC CONDUIT USED ON
  • UL, CSA APPROVAL
  • STRAIGHT MALE CONNECTOR TYPE
  • 2 INCH NPT TRADE SIZE
  • INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL
  • CONNECTOR SIZE 2-7/8 INCH L
  • APPLICATION FOOD PROCESSORS, BEVERAGE, CHEMICAL PLANTS, PLASTICS FABRICATORS, MACHINE SHOP
  • INCLUDES LOCKNUT, SEALING O RING, SPLIT NYLON GLAND RING
  • APPROVAL UL, CSA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number K2001-MG
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 2149577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details