HOT DIPPED GALVANIZED CAST IRON MATERIAL
15-9/16 INCH L X 3-3/16 INCH W X 5-1/8 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1-1/2 INCH HUB SIZE
SCREW INSTALLATION
UB CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
RAISED DOME COVER TYPE
45 DEG HUB LOCATION
BACK ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
MO MODEL
Hubbell Electrical Products
Done
Datasheet
Description
HOT DIPPED GALVANIZED CAST IRON MATERIAL
15-9/16 INCH L X 3-3/16 INCH W X 5-1/8 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1-1/2 INCH HUB SIZE
SCREW INSTALLATION
UB CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
RAISED DOME COVER TYPE
45 DEG HUB LOCATION
BACK ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
MO MODEL
HOT DIPPED GALVANIZED CAST IRON MATERIAL
15-9/16 INCH L X 3-3/16 INCH W X 5-1/8 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1-1/2 INCH HUB SIZE
SCREW INSTALLATION
UB CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
RAISED DOME COVER TYPE
45 DEG HUB LOCATION
BACK ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
MO MODEL
HOT DIPPED GALVANIZED CAST IRON MATERIAL
15-9/16 INCH L X 3-3/16 INCH W X 5-1/8 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1-1/2 INCH HUB SIZE
SCREW INSTALLATION
UB CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
RAISED DOME COVER TYPE
45 DEG HUB LOCATION
BACK ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563