Hubbell Electrical Products Conduit Body OE-3M

Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 6 1/4 INCH L X 6 1/4 INCH W X 1 7/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION E CONFIGURATION 1 HUB(S) UL, CSA APPROVAL CAST, SCREW ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING HUBBELL[R] BRAND O MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 6 1/4 INCH L X 6 1/4 INCH W X 1 7/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION E CONFIGURATION 1 HUB(S) UL, CSA APPROVAL CAST, SCREW ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING HUBBELL[R] BRAND O MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - OE-3M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
OE-3M
Conduit Body OE-3M
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 6 1/4 INCH L X 6 1/4 INCH W X 1 7/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION E CONFIGURATION 1 HUB(S) UL, CSA APPROVAL CAST, SCREW ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING HUBBELL[R] BRAND O MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL
  • 6 1/4 INCH L X 6 1/4 INCH W X 1 7/8 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 1 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • E CONFIGURATION
  • 1 HUB(S)
  • UL, CSA APPROVAL
  • CAST, SCREW ON COVER TYPE
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • HUBBELL[R] BRAND
  • O MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number OE-3M
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.6299 inch (16 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details