Hubbell Electrical Products Conduit Body Cover MOL-780

Description
BLANK TYPE ELECTROSTATIC POWDER COATED COPPER FREE ALUMINUM MATERIAL UL, CSA APPROVAL 2-1/2 INCH, 3 INCH TRADE SIZE MOGUL FORM TYPE USED ON MOGUL CONDUIT BODY, RIGHT ANGLE BEND MOL MODEL
Datasheet
Description
BLANK TYPE ELECTROSTATIC POWDER COATED COPPER FREE ALUMINUM MATERIAL UL, CSA APPROVAL 2-1/2 INCH, 3 INCH TRADE SIZE MOGUL FORM TYPE USED ON MOGUL CONDUIT BODY, RIGHT ANGLE BEND MOL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - MOL-780 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body Cover
MOL-780
Conduit Body Cover MOL-780
BLANK TYPE ELECTROSTATIC POWDER COATED COPPER FREE ALUMINUM MATERIAL UL, CSA APPROVAL 2-1/2 INCH, 3 INCH TRADE SIZE MOGUL FORM TYPE USED ON MOGUL CONDUIT BODY, RIGHT ANGLE BEND MOL MODEL
  • BLANK TYPE
  • ELECTROSTATIC POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • UL, CSA APPROVAL
  • 2-1/2 INCH, 3 INCH TRADE SIZE
  • MOGUL FORM TYPE
  • USED ON MOGUL CONDUIT BODY, RIGHT ANGLE BEND
  • MOL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number MOL-780
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Short nipple
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details